5874 WH001 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$629.61


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1,101.92
-
Buy Now
Logo for RS Americas RS Americas US$1,105.74
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PTFE
Jacket Color White
Wire Gauge 24AWG
Conductor Area CSA 0.24mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
Operating Temperature Max 200°C
RoHS Compliant Yes

Alternative Descriptions

Hook Up Wire, 1000Ft, 24Awg Copper White | Newark Electronics
Hook-Up Wire, Copper, 24 AWG, 19x36, White TFE insulated, -60 to 200C, 300V | Alpha Wire 5874 WH001 | RS Americas
HOOK-UP WIRE, 24AWG, WHT, 305M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5874 WH001?

Additional datasheets, footprints and schematics for 5874 WH001 are listed on our Part Details page. You can also find images and similar parts to 5874 WH001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5874 WH001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5874 WH001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5874 WH001 fall under?

The 5874 WH001 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 5874 WH001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5874 WH001 you can contact the distributor directly for product support, shipping queries etc.

Is the 5874 WH001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 5874 WH001 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 5874 WH001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5874 WH001 often in real-time on the comparison pages.

What if I can't find stock of 5874 WH001?

You can fill out our help required form which you can use to request a quote for 5874 WH001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay