587 Prototyping Tools & Breadboards by AIC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.38

Distributor Stock
Logo for Newark
Newark Electronics
from US$13.38
0
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$19.95
0
in stock
Buy Now
Logo for Sager
Sager
from US$361.87
0
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
0
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
0
in stock
Buy Now
Logo for Heilind Electronics Europe
Heilind Electronics Europe
-
0
in stock
Buy Now
Buy Now

Specifications

Board Type Double Side Copper Clad
Board Material Copper Clad FR4
External Height 101mm
External Width 152mm
Board Thickness 0.8mm
RoHS Compliant Yes

Last 6 months Inventory & Pricing History


Alternative Descriptions

Board Type:Double Side Copper Clad | Newark Electronics


587 Fasteners & Mechanical by Keystone Electronics

PHONO JACK (WHITE INSULATOR) / Bulk

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Last 6 months Inventory & Pricing History


Alternative Descriptions

Jack, RCA Phono | Carlton-Bates

587 Connectors by ABB Group

TC 587 6IN INSULATED IRON BUSHING

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Last 6 months Inventory & Pricing History


Alternative Descriptions

Thomas & Betts | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 587?

Additional datasheets, footprints and schematics for 587 are listed on our Part Details page. You can also find images and similar parts to 587 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 587 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 587 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 587 fall under?

The 587 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.

Can I view similar or alternative parts?

You can view similar parts to 587 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 587 you can contact the distributor directly for product support, shipping queries etc.

Is the 587 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 587 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Sager, Carlton-Bates and Heilind Electronics have stock available or on a lead time for 587.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 587 often in real-time on the comparison pages.

What if I can't find stock of 587?

You can fill out our help required form which you can use to request a quote for 587 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.