Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
586261-000,
9-1194640-1 |
Prices starting from US$1,012.16
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1,012.16
|
-
|
Buy Now |
Feedthrough Type | 1-Sided |
---|---|
Feedthrough Plating Material | Electroless Nickel |
Material Code | 100 |
Nut Diameter (Across Flats) | 41mm, 1.61in |
Feedthrough Material | Stainless Steel |
Modification | None |
Recovered Inside Diameter (Max) | .621in, 15.8mm |
Expanded Inside Diameter (Min) | 1.122in, 28.5mm |
Thread Length | 20mm, .787in |
Body Diameter (Across Flats) | 2.05in, 52mm |
Feedthrough Inside Diameter (Max) | 1.49in, 30.2mm |
Molded Flange Length | 140mm, 5.511in |
Mounting Style | Bulkhead |
Mounting Hole Diameter | 1.46in, 37mm |
Screw & Hole Thread Size | M36 x 1.5 |
Adhesive Code | S1030 |
Adhesive Type | Hot-Melt |
Angle | Straight |
Shielded | Yes |
Product Type | Heat Shrink Cable Feedthrough |
Flammability | Low Fire Hazard |
Where can I find additional details, specifications and documents for a 586261-000?
Additional datasheets, footprints and schematics for 586261-000 are listed on our Part Details page. You can also find images and similar parts to 586261-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 586261-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 586261-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 586261-000 fall under?
The 586261-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 586261-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 586261-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 586261-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 586261-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 586261-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 586261-000 often in real-time on the comparison pages.
What if I can't find stock of 586261-000?
You can fill out our help required form which you can use to request a quote for 586261-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.