Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1194640-7,
586255-000 |
Prices starting from US$74.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$74.10
|
-
|
Buy Now |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Cadmium over Electroless Nickel |
Manufacturer | Cannon - Class A, E & R |
Comment | For Specific shell size information, refer to Harnware™ or Catalog. |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Adapter Angle | Straight |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Heat Shrink Boot Backshell for MIL-DTL-5015D Circular Connectors 32 Shell Size Aluminum Alloy Straight | Avnet America |
Where can I find additional details, specifications and documents for a 586255-000?
Additional datasheets, footprints and schematics for 586255-000 are listed on our Part Details page. You can also find images and similar parts to 586255-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 586255-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 586255-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 586255-000 fall under?
The 586255-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 586255-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 586255-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 586255-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 586255-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 586255-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 586255-000 often in real-time on the comparison pages.
What if I can't find stock of 586255-000?
You can fill out our help required form which you can use to request a quote for 586255-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.