Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PTFE |
---|---|
Jacket Colour | Yellow |
Wire Gauge | 14AWG |
Conductor Area CSA | 1.94mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 19 x 27AWG |
Voltage Rating | 600V |
Conductor Material | SPCCS (Silver Plated Copper Coated Steel) |
External Diameter | 2.41mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Outer Diameter | 2.39mm |
Wire, Hook Up, 14 Awg, 1.954 Mm , 600 V, Yellow, 100 Ft, 30.5 M Rohs Compliant: Yes |Alpha Wire 5859 YL005 | Newark Electronics |
Hook-Up Wire, 14 AWG, 19x27, 0.012 in., 0.094 in., -60 degC, 600 V, Yellow | Alpha Wire 5859 YL005 | RS Americas |
HOOK-UP WIRE, 1.94MM2, YELLOW, 30.5M | Farnell |
Where can I find additional details, specifications and documents for a 5859 YL005?
Additional datasheets, footprints and schematics for 5859 YL005 are listed on our Part Details page. You can also find images and similar parts to 5859 YL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5859 YL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5859 YL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5859 YL005 fall under?
The 5859 YL005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 5859 YL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5859 YL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5859 YL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5859 YL005 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 5859 YL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5859 YL005 often in real-time on the comparison pages.
What if I can't find stock of 5859 YL005?
You can fill out our help required form which you can use to request a quote for 5859 YL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.