Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.45
|
247
in stock
|
Buy Now | |
Farnell
from US$49.02
|
91
in stock
|
Buy Now | |
element14
from US$177.48
|
88
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.67
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$64.80
|
7
in stock
|
Buy Now | |
RS Americas
from US$164.92
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$177.32
|
-
|
Buy Now | |
Carlton-Bates
from US$225.61
|
-
|
Buy Now | |
Distrelec
from US$2.20
|
-
|
Buy Now |
Jacket Material | PTFE |
---|---|
Jacket Colour | White |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.62mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 19 x 32AWG |
Voltage Rating | 600V |
Conductor Material | Silver Plated Copper |
External Diameter | 1.5mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1213 |
Conductor Make-up | 19 / 32AWG |
Current Rating | 17A |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Outer Diameter | 1.5mm |
Secondary Insulation Colour | White |
Secondary Insulation Material | PTFE |
Voltage Rating VAC | 600V |
Wire Size | 20AWG |
Wire 20AWG 600V UL1213 White 30m | RS |
WIRE, UL1213, 20AWG, WHITE, 30.5M | Farnell |
Wire | Transfer Multisort Elektronik |
Alpha Wire 5856 WH005 White 20AWG 19/32 TYPE E Hu Wire Teflon (100 ft) | Rapid Electronics |
Hook-Up Wire, Copper, 20 AWG, 19x32, White TFE insulated, -60 to +200C | Alpha Wire 5856 WH005 | RS Americas |
Hook Up Wire, 100Ft, 20Awg, Copper, White, 600V | Newark Electronics |
Wire, Hook-Up | Carlton-Bates |
Alpha Wire Stranded Wire PTFE 0.62mm² Silver-Plated Copper White 5856 30.5m | Distrelec |
Where can I find additional details, specifications and documents for a 5856 WH005?
Additional datasheets, footprints and schematics for 5856 WH005 are listed on our Part Details page. You can also find images and similar parts to 5856 WH005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5856 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5856 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5856 WH005 fall under?
The 5856 WH005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 5856 WH005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5856 WH005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5856 WH005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5856 WH005 have stock available?
Authorised distributors including RS, Farnell, element14, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 5856 WH005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5856 WH005 often in real-time on the comparison pages.
What if I can't find stock of 5856 WH005?
You can fill out our help required form which you can use to request a quote for 5856 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.