Jacket Material | PTFE |
---|---|
Jacket Colour | Purple |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.62mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 19 x 32AWG |
Voltage Rating | 600V |
Conductor Material | Silver Plated Copper |
External Diameter | 1.5mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable UL Style Number | UL1213 |
Conductor Make-up | 19 / 32AWG |
Current Rating | 17A |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Outer Diameter | 1.5mm |
Secondary Insulation Colour | Violet |
Secondary Insulation Material | PTFE |
Voltage Rating VAC | 600V |
Wire Size | 20AWG |
WIRE, VLT, 20AWG, 19/32AWG, 304.8M | element14 |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 1000Ft 20Awg Copper Violet | Newark Electronics |
Hook-Up Wire, Copper, 20 AWG, 19x32, Violet TFE insulated, -60 to +200C | Alpha Wire 5856 VI001 | RS Americas |
Wire, Hook-Up | Carlton-Bates |
Where can I find additional details, specifications and documents for a 5856 VI001?
Additional datasheets, footprints and schematics for 5856 VI001 are listed on our Part Details page. You can also find images and similar parts to 5856 VI001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5856 VI001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5856 VI001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5856 VI001 fall under?
The 5856 VI001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 5856 VI001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5856 VI001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5856 VI001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5856 VI001 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 5856 VI001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5856 VI001 often in real-time on the comparison pages.
What if I can't find stock of 5856 VI001?
You can fill out our help required form which you can use to request a quote for 5856 VI001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.