Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Specification Type | TE Product Specification (108-) |
---|---|
Tool Grade | Commercial Crimp Tooling |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Certification | Upon Request for Fee |
Power Type | Manual |
Consumer Bnc Die Set Rg 58/59 |Amp Te Connectivity 58558-2 | Newark Electronics |
Connector To Terminal Tool, Die Set Only | Avnet America |
Where can I find additional details, specifications and documents for a 58558-2?
Additional datasheets, footprints and schematics for 58558-2 are listed on our Part Details page. You can also find images and similar parts to 58558-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58558-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58558-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58558-2 fall under?
The 58558-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58558-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58558-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58558-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58558-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 58558-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58558-2 often in real-time on the comparison pages.
What if I can't find stock of 58558-2?
You can fill out our help required form which you can use to request a quote for 58558-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.