5855 SL005 Cable by Alpha Wire

WIRE SLT 22AWG 19/34AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.03

Distributor Stock
Logo for RS
RS
from US$53.26
20
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$144.87
5
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$47.99
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.03
-
Buy Now
Logo for element14
element14
from US$104.30
-
Buy Now
Logo for Farnell
Farnell
from US$53.26
-
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Grey
Wire Gauge 22AWG
Conductor Area CSA 0.38mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 19 x 34AWG
Voltage Rating 600V
Conductor Material Silver Plated Copper
External Diameter 1.295mm
Approval Specification MIL-DTL-16878/4 (Type E) UL 1213
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 19 / 34AWG
Outer Diameter 1.3mm
Wire Size 22AWG

Alternative Descriptions

UL1213 Hook up wire PTFE 22AWG slate 30m | RS
Hook-Up Wire, Copper, 22 AWG, 19x34, Slate TFE insulated, -60 to +200C | Alpha Wire 5855 SL005 | RS Americas
Wire | Transfer Multisort Elektronik
Hook Up Wire, 100Ft, 22Awg, Copper, Gray, 600V | Newark Electronics
WIRE, SLT, 22AWG, 19/34AWG, 30.5M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5855 SL005?

Additional datasheets, footprints and schematics for 5855 SL005 are listed on our Part Details page. You can also find images and similar parts to 5855 SL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5855 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5855 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5855 SL005 fall under?

The 5855 SL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 5855 SL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5855 SL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 5855 SL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5855 SL005 have stock available?

Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 5855 SL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5855 SL005 often in real-time on the comparison pages.

What if I can't find stock of 5855 SL005?

You can fill out our help required form which you can use to request a quote for 5855 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay