Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.35
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$118.30
|
4
in stock
|
Buy Now | |
element14
from US$122.16
|
3
in stock
|
Buy Now | |
Farnell
from US$53.35
|
3
in stock
|
Buy Now | |
RS Americas
from US$140.10
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$54.58
|
-
|
Buy Now | |
Distrelec
from US$1.83
|
-
|
Buy Now |
Jacket Material | PTFE |
---|---|
Jacket Colour | Blue |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.38mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 19 x 34AWG |
Voltage Rating | 600V |
Conductor Material | Silver Plated Copper |
External Diameter | 1.27mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wire 22AWG 600V UL1213 Blue 30m | RS |
Hook Up Wire, 100Ft, 22Awg, Copper, Blue, 600V | Newark Electronics |
WIRE, BLU, 22AWG, 19/34AWG, 30.5M | element14 |
Hook-Up Wire, Copper, 22 AWG, 19x34, Blue TFE insulated, -60 to +200C | Alpha Wire 5855 BL005 | RS Americas |
HOOK-UP STRND 22AWG BLUE | Amar Radio Corporation |
Alpha Wire 5855 BL005 Blue 22AWG 19/34 TYPE E Hu Wire Teflon (100 ft) | Rapid Electronics |
Alpha Wire Stranded Wire PTFE 0.38mm² Silver-Plated Copper Blue 5855 30.5m | Distrelec |
Where can I find additional details, specifications and documents for a 5855 BL005?
Additional datasheets, footprints and schematics for 5855 BL005 are listed on our Part Details page. You can also find images and similar parts to 5855 BL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5855 BL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5855 BL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5855 BL005 fall under?
The 5855 BL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 5855 BL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5855 BL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5855 BL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5855 BL005 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 5855 BL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5855 BL005 often in real-time on the comparison pages.
What if I can't find stock of 5855 BL005?
You can fill out our help required form which you can use to request a quote for 5855 BL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.