Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.62
Jacket Material | PTFE |
---|---|
Jacket Colour | Brown |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.229mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 32AWG |
Voltage Rating | 600V |
Conductor Material | Silver Plated Copper |
External Diameter | 1.14mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1213 |
Conductor Make-up | 7 / 32AWG |
Current Rating | 10A |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Outer Diameter | 1.12mm |
Secondary Insulation Colour | Brown |
Secondary Insulation Material | TFE |
Voltage Rating VAC | 600V |
Wire Size | 24AWG |
Wire 24AWG 600V UL1213 Brown 30m | RS |
WIRE, UL1213, 24AWG, BROWN, 30.5M | element14 |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 100Ft, 24Awg Copper, Brown | Newark Electronics |
Hook-Up Wire, Copper, 24 AWG, 7x32, Brown TFE insulated, -60 to +200C, 600V | Alpha Wire 5854/7 BR005 | RS Americas |
Where can I find additional details, specifications and documents for a 5854/7 BR005?
Additional datasheets, footprints and schematics for 5854/7 BR005 are listed on our Part Details page. You can also find images and similar parts to 5854/7 BR005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5854/7 BR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5854/7 BR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5854/7 BR005 fall under?
The 5854/7 BR005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 5854/7 BR005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5854/7 BR005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5854/7 BR005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5854/7 BR005 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 5854/7 BR005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5854/7 BR005 often in real-time on the comparison pages.
What if I can't find stock of 5854/7 BR005?
You can fill out our help required form which you can use to request a quote for 5854/7 BR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.