5853 VI005 Cable by Alpha Wire

WIRE VLT 26AWG 7/34AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.08

Distributor Stock
Logo for RS
RS
from US$36.70
34
in stock
Buy Now
Logo for element14
element14
from US$87.25
8
in stock
Buy Now
Logo for Farnell
Farnell
from US$36.70
8
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$33.08
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$88.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$88.43
-
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Purple
Wire Gauge 26AWG
Conductor Area CSA 0.142mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 7 x 34AWG
Voltage Rating 600V
Conductor Material Copper
External Diameter 1.016mm
Approval Specification MIL-DTL-16878/4 (Type E) UL 1213
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 7 / 34AWG
Outer Diameter 1.02mm
Wire Size 26AWG

Alternative Descriptions

Wire 26AWG 600V UL1213 Violet 30m | RS
WIRE, VLT, 26AWG, 7/34AWG, 30.5M | element14
Wire | Transfer Multisort Elektronik
Hook Up Wire, 100Ft, 26Awg Copper Violet | Newark Electronics
Hook-Up Wire, Copper, 26 AWG, 7x34, Violet TFE insulated, -60 to +200C, 600V | Alpha Wire 5853 VI005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5853 VI005?

Additional datasheets, footprints and schematics for 5853 VI005 are listed on our Part Details page. You can also find images and similar parts to 5853 VI005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5853 VI005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5853 VI005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5853 VI005 fall under?

The 5853 VI005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 5853 VI005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5853 VI005 you can contact the distributor directly for product support, shipping queries etc.

Is the 5853 VI005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5853 VI005 have stock available?

Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 5853 VI005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5853 VI005 often in real-time on the comparison pages.

What if I can't find stock of 5853 VI005?

You can fill out our help required form which you can use to request a quote for 5853 VI005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay