Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.95
|
318
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.72
|
10
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$68.23
|
1
in stock
|
Buy Now | |
RS Americas
from US$74.39
|
1
in stock
|
Buy Now | |
element14
from US$85.47
|
1
in stock
|
Buy Now | |
Farnell
from US$33.95
|
-
|
Buy Now |
Jacket Material | PTFE |
---|---|
Jacket Colour | Red |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 0.13mm |
Voltage Rating | 600V |
Conductor Material | Silver Plated Copper |
External Diameter | 0.89mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1213 |
Conductor Make-up | 7 / 36AWG |
Current Rating | 6A |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Outer Diameter | 0.89mm |
Voltage Rating VAC | 600V |
Wire Size | 28AWG |
Wire 28AWG 600V UL1213 Red 30m | RS |
Wire | Transfer Multisort Elektronik |
Alpha Wire Stranded Wire PTFE 0.09mm² Silver-Plated Copper Red 5852 30.5m | Distrelec |
Hook Up Wire, 100Ft, 28Awg, Copper, Red, 600V | Newark Electronics |
Hook-Up Wire, Copper, 28 AWG, 7x36, Red TFE insulated, -60 to +200C, 600V | Alpha Wire 5852 RD005 | RS Americas |
WIRE, UL1213, 28AWG, RED, 30.5M | element14 |
Where can I find additional details, specifications and documents for a 5852 RD005?
Additional datasheets, footprints and schematics for 5852 RD005 are listed on our Part Details page. You can also find images and similar parts to 5852 RD005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5852 RD005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5852 RD005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5852 RD005 fall under?
The 5852 RD005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 5852 RD005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5852 RD005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5852 RD005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5852 RD005 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 5852 RD005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5852 RD005 often in real-time on the comparison pages.
What if I can't find stock of 5852 RD005?
You can fill out our help required form which you can use to request a quote for 5852 RD005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.