Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.32
|
154
in stock
|
Buy Now | |
element14
from US$26.07
|
12
in stock
|
Buy Now | |
Farnell
from US$30.32
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$27.86
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.49
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$80.75
|
-
|
Buy Now | |
RS Americas
from US$80.74
|
-
|
Buy Now |
Jacket Material | PTFE |
---|---|
Jacket Colour | Grey |
Wire Gauge | 30AWG |
Conductor Area CSA | 0.057mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 38AWG |
Voltage Rating | 600V |
Conductor Material | Silver Plated Copper |
External Diameter | 0.813mm |
Approval Specification | MIL-DTL-16878/4 (Type E) UL 1213 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable UL Style Number | UL1213 |
Conductor Make-up | 7 / 38AWG |
Current Rating | 4A |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Outer Diameter | 0.81mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | TFE |
Voltage Rating VAC | 600V |
Wire Size | 30AWG |
Wire 30AWG 600V UL1213 Grey 30m | RS |
WIRE, UL1213, 30AWG, GREY, 30.5M | element14 |
Alpha Wire 5851 SL005 Slate 30AWG 7/38 TYPE E Hu Wire Teflon (100 ft) | Rapid Electronics |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 100Ft, 30Awg, Copper, Gray | Newark Electronics |
Hook-Up Wire,30 AWG, SPC,7x38 str,0.032"dia, PTFE insulated, Slate, UL AWM 1213 | Alpha Wire 5851 SL005 | RS Americas |
Where can I find additional details, specifications and documents for a 5851 SL005?
Additional datasheets, footprints and schematics for 5851 SL005 are listed on our Part Details page. You can also find images and similar parts to 5851 SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5851 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5851 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5851 SL005 fall under?
The 5851 SL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 5851 SL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5851 SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5851 SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5851 SL005 have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 5851 SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5851 SL005 often in real-time on the comparison pages.
What if I can't find stock of 5851 SL005?
You can fill out our help required form which you can use to request a quote for 5851 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.