5851 RD005 Cable by Alpha Wire

WIRE UL1213 30AWG RED 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for RS
RS
from US$30.30
75
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$27.31
9
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$27.82
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$84.91
-
Buy Now
Logo for RS Americas
RS Americas
from US$76.86
-
Buy Now
Logo for element14
element14
from US$79.91
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.04
-
Buy Now
Logo for Farnell
Farnell
from US$22.69
-
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Red
Wire Gauge 30AWG
Conductor Area CSA 0.057mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 7 x 38AWG
Voltage Rating 600V
Conductor Material Silver Plated Copper
External Diameter 0.813mm
Approval Specification MIL-DTL-16878/4 (Type E) UL 1213
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable UL Style Number UL1213
Conductor Make-up 7 / 38AWG
Current Rating 4A
Operating Temperature Max 200°C
Operating Temperature Min -60°C
Outer Diameter 0.81mm
Secondary Insulation Colour Red
Secondary Insulation Material TFE
Voltage Rating VAC 600V
Wire Size 30AWG

Alternative Descriptions

Wire 30AWG 600V UL1213 Red 30m | RS
Wire | Transfer Multisort Elektronik
Alpha Wire 5851 RD005 Red 30AWG 7/38 TYPE E Hu Wire Teflon (100 ft) | Rapid Electronics
Hook Up Wire, 100Ft, 30Awg, Copper, Red | Newark Electronics
Hook-Up Wire, Copper, 30 AWG, 7x38, Red TFE insulated, -60 to +200C, 600V | Alpha Wire 5851 RD005 | RS Americas
WIRE, UL1213, 30AWG, RED, 30.5M | element14
Alpha Wire Stranded Wire PTFE 0.06mm² Silver-Plated Copper Red 5851 30.5m | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5851 RD005?

Additional datasheets, footprints and schematics for 5851 RD005 are listed on our Part Details page. You can also find images and similar parts to 5851 RD005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5851 RD005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5851 RD005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5851 RD005 fall under?

The 5851 RD005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 5851 RD005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5851 RD005 you can contact the distributor directly for product support, shipping queries etc.

Is the 5851 RD005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5851 RD005 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 5851 RD005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5851 RD005 often in real-time on the comparison pages.

What if I can't find stock of 5851 RD005?

You can fill out our help required form which you can use to request a quote for 5851 RD005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay