Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mat Type | Bench Floor |
---|---|
Mat Colour | Grey |
Mat Material | Polymer |
Ground Terminals | Snap |
Length | 72" |
External Width | 30" |
Thickness | 0.065" |
Surface Resistivity mm | - |
Mat Features | Conductive Dissipative |
ESD MAT, 30" x 72", GREY | element14 |
Esd Mat, 30" X 72", Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a 5843072?
Additional datasheets, footprints and schematics for 5843072 are listed on our Part Details page. You can also find images and similar parts to 5843072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5843072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5843072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5843072 fall under?
The 5843072 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 5843072 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5843072 you can contact the distributor directly for product support, shipping queries etc.
Is the 5843072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5843072 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 5843072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5843072 often in real-time on the comparison pages.
What if I can't find stock of 5843072?
You can fill out our help required form which you can use to request a quote for 5843072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.