Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Contact Underplating Material | Nickel |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 5A |
Accepts Wire Insulation Diameter Range | 2.74mm, .108in |
Wire Size | 16AWG, 1.25 – 1.4mm² |
Insulation Resistance | 5000MΩ |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Double Wire Insulation Diameter | 2.03 – 4.06mm, .08 – .16in |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 85°C |
Standard Card Edge Conn CONT AMP LEAF L/P 30/3 AU | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board CONT AMP LEAF L/P 30/3 AU | Distrelec |
CONTACT, SOCKET, CRIMP, 16AWG, 5A | Farnell |
Cont Amp Leaf L/P 30/3 Au |Amp Te Connectivity 583991-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP LEAF Series |
RoHS: | Unknown |
Product Range | AMP LEAF Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP LEAF Series Housing Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | - |
Current Rating | 5A |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 583991-3?
Additional datasheets, footprints and schematics for 583991-3 are listed on our Part Details page. You can also find images and similar parts to 583991-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583991-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583991-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583991-3 fall under?
The 583991-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583991-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583991-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 583991-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583991-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Boersig have stock available or on a lead time for 583991-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583991-3 often in real-time on the comparison pages.
What if I can't find stock of 583991-3?
You can fill out our help required form which you can use to request a quote for 583991-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.