Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Wire Contact Termination Area Plating Material | Tin-Lead |
---|---|
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | With |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Solder Tail Contact Plating Thickness | 30 |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Centerline (Pitch) | .1in, 2.54mm |
Contact Retention Type Within Housing | Locking Lance |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Product Type | Contact |
Termination Method to Wire & Cable | Wire Wrap |
Where can I find additional details, specifications and documents for a 583879-8?
Additional datasheets, footprints and schematics for 583879-8 are listed on our Part Details page. You can also find images and similar parts to 583879-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583879-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583879-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583879-8 fall under?
The 583879-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583879-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583879-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 583879-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583879-8 have stock available?
There is no stock from authorised distributors for 583879-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583879-8 often in real-time on the comparison pages.
What if I can't find stock of 583879-8?
You can fill out our help required form which you can use to request a quote for 583879-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.