Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Dual Positions | 15 |
Connector Length | 2.16in |
Connector Height | .75in |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 3.18mm, .125in |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Special Order: HOUSING CSTL 125 C/L 15 POS Wire-To-Board Connector Assembly & Housing | Part Number: 583873-5 | Internal Number: 583873-5 | TE Connectivity | TE Store |
Housing Cstl 125 C/L 15 Pos Rohs Compliant: Yes |Amp Te Connectivity 583873-5 | Newark Electronics |
Conn Housing RCP 30 POS 3.18mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 583873-5?
Additional datasheets, footprints and schematics for 583873-5 are listed on our Part Details page. You can also find images and similar parts to 583873-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583873-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583873-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583873-5 fall under?
The 583873-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 583873-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583873-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 583873-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583873-5 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 583873-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583873-5 often in real-time on the comparison pages.
What if I can't find stock of 583873-5?
You can fill out our help required form which you can use to request a quote for 583873-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.