Prices starting from US$4.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$6.04 |
221
|
Buy Now | |
Rapid Electronics | US$4.66 |
1,706
|
Buy Now | |
Chip One Stop | US$4.31 |
1,706
|
Buy Now | |
Distrelec | US$4.02 |
1,706
|
Buy Now | |
Heilind Electronics | US$5.19 |
610
|
Buy Now | |
element14 | US$5.17 |
221
|
Buy Now | |
Heilind Electronics Asia | US$5.19 |
160
|
Buy Now | |
Newark Electronics | US$4.06 |
-
|
Buy Now | |
Avnet America | US$4.38 |
-
|
Buy Now | |
Boersig | US$4.79 |
-
|
Buy Now | |
TE Store | US$8.23 |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Number of Dual Positions | 10 |
Contact Current Rating (Max) | 5A |
Connector Height | .75in |
Connector Length | 1.83in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | With |
Strain Relief | Without |
Packaging Method | Box |
Packaging Quantity | 400 |
実装方法 | Box |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Standard Card Edge Connectors 10 POS TWIN LEAF | Rapid Electronics |
TE Connectivity - AMP Connector 10 P. TWIN LEAF 100 C/L | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
10 POS. TWIN LEAF 100 C/L | Heilind Electronics |
WTB HOUSING, RCPT, 20POS, 2ROW, 2.54MM | element14 |
Product Range:Amp 100Cl Series | Newark Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST Panel Mount | Avnet America |
Special Order: 10 POS. TWIN LEAF 100 C/L Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 583861-7 | Internal Number: 583861-7 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 583861-7?
Additional datasheets, footprints and schematics for 583861-7 are listed on our Part Details page. You can also find images and similar parts to 583861-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583861-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583861-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583861-7 fall under?
The 583861-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 583861-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583861-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 583861-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583861-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 583861-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583861-7 often in real-time on the comparison pages.
What if I can't find stock of 583861-7?
You can fill out our help required form which you can use to request a quote for 583861-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.