Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.57
Number of Rows | 2 |
---|---|
Number of Dual Positions | 15 |
Number of Positions | 15 |
Contact Current Rating (Max) | 5A |
Connector Length | 3.189in |
Connector Height | .75in |
Housing Material | Polyester GF |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Strain Relief | Without |
Mating Retention | Without |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Standard Card Edge Conn Housing Cstl 156 C/L 15 |Amp Te Connectivity 583859-7 | Newark Electronics |
Standard Card Edge Conn HOUSING CSTL 156 C/L 15 | Rapid Electronics |
TE Connectivity HOUSING CSTL 156 C/L 15 POS Standard Car | Distrelec |
Conn Housing RCP 30 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Special Order: HOUSING CSTL 156 C/L 15 POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 15 | Wire-To-Board Connector Assembly & Housing | Part Number: 583859-7 | Internal Number: 583859-7 | .156" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 583859-7?
Additional datasheets, footprints and schematics for 583859-7 are listed on our Part Details page. You can also find images and similar parts to 583859-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583859-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583859-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583859-7 fall under?
The 583859-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 583859-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583859-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 583859-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583859-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 583859-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583859-7 often in real-time on the comparison pages.
What if I can't find stock of 583859-7?
You can fill out our help required form which you can use to request a quote for 583859-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.