Number of Dual Positions | 22 |
---|---|
Number of Positions | 22 |
Number of Rows | 2 |
Contact Current Rating (Max) | 5A |
Connector Length | 4.281in |
Connector Height | .75in |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Strain Relief | Without |
Panel Mount Feature Type | Mounting Ears |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 300 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Housing Cstl 156 C/L 22 Pos Rohs Compliant: Yes |Amp Te Connectivity 583859-3 | Newark Electronics |
Conn Housing RCP 44 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Special Order: HOUSING CSTL 156 C/L 22 POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 22 | Wire-To-Board Connector Assembly & Housing | Part Number: 583859-3 | Internal Number: 583859-3 | .156" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 583859-3?
Additional datasheets, footprints and schematics for 583859-3 are listed on our Part Details page. You can also find images and similar parts to 583859-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583859-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583859-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583859-3 fall under?
The 583859-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 583859-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583859-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 583859-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583859-3 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 583859-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583859-3 often in real-time on the comparison pages.
What if I can't find stock of 583859-3?
You can fill out our help required form which you can use to request a quote for 583859-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.