Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
Packaging Quantity | 5000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Product Type | Contact |
TWIN LEAF L.P. TERM. Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Wire Contact Termination Area Plating Material: Gold Flash Contact Base Material: Phosphor Bronze Product Terminates To: Wire & Cable Socket Gold Flash Phosphor Bronze | Connector Contact | Part Number: 583857-7 | Internal Number: 583857-7 | TE Connectivity | TE Store |
Twin Leaf L.p. Term. Rohs Compliant: Yes |Amp Te Connectivity 583857-7 | Newark Electronics |
1 Position Receptacle Crimp Straight Cable Mount Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 583857-7?
Additional datasheets, footprints and schematics for 583857-7 are listed on our Part Details page. You can also find images and similar parts to 583857-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583857-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583857-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583857-7 fall under?
The 583857-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583857-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583857-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 583857-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583857-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 583857-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583857-7 often in real-time on the comparison pages.
What if I can't find stock of 583857-7?
You can fill out our help required form which you can use to request a quote for 583857-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.