Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Solder Tail Contact Plating Thickness | 30 |
---|---|
Wire Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 1.22 – 1.52mm, .048 – .06in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Centerline (Pitch) | 3.96mm, 3.18mm, 2.54mm, .156in |
Wire Range Color Code | Green |
Contact Retention Type Within Housing | Locking Lance |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 7000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
TWIN LEAF TERM. STRIP CSTL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Gold Tin-Lead With | Connector Contact | Part Number: 583853-3 | Internal Number: 583853-3 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Socket Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 1.57 mm, Gold | Carlton-Bates |
Where can I find additional details, specifications and documents for a 583853-3?
Additional datasheets, footprints and schematics for 583853-3 are listed on our Part Details page. You can also find images and similar parts to 583853-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583853-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583853-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583853-3 fall under?
The 583853-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583853-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583853-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 583853-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583853-3 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig, Carlton-Bates and Farnell have stock available or on a lead time for 583853-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583853-3 often in real-time on the comparison pages.
What if I can't find stock of 583853-3?
You can fill out our help required form which you can use to request a quote for 583853-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.