Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 18 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 5A |
Connector Length | 3.657in |
Connector Height | .7in |
PCB Thickness (Recommended) | .055 – .07in, 1.4 – 1.78mm |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Black |
Housing Material | Polyester GF |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | With |
Comment | 3.18 [.125] hole diameter. |
Packaging Method | Box |
Packaging Quantity | 250 |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Connector Type | Housing |
Operating Temperature Range | -55 – 105°C |
Standard Card Edge Connectors HSG AMP LEAF 18 POS | Rapid Electronics |
TE Connectivity HSG AMP LEAF 18 POS Card Edge Connector | Distrelec |
Hsg Amp Leaf 18 Pos Rohs Compliant: Yes |Amp Te Connectivity 583725-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 583725-1?
Additional datasheets, footprints and schematics for 583725-1 are listed on our Part Details page. You can also find images and similar parts to 583725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583725-1 fall under?
The 583725-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 583725-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 583725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583725-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and TTI Europe have stock available or on a lead time for 583725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583725-1 often in real-time on the comparison pages.
What if I can't find stock of 583725-1?
You can fill out our help required form which you can use to request a quote for 583725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.