Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
569
in stock
|
Buy Now | |
TE Store
from US$4.98
|
1,805
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$2.96
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.01
|
-
|
Buy Now | |
element14
from US$3.88
|
-
|
Buy Now | |
Boersig
from US$2.78
|
-
|
Buy Now | |
Distrelec
from US$3.25
|
-
|
Buy Now | |
Farnell
from US$2.40
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Number of Dual Positions | 10 |
Contact Current Rating (Max) | 5A |
Connector Length | 2.1in |
Connector Height | .75in |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Quantity | 300 |
Packaging Method | Carton |
実装方法 | Carton |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
TW-LEAF CRP HSG 10 POS 100 C/L Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 583718-1 | Internal Number: 583718-1 | .1" | TE Connectivity | TE Store |
Twin leaf crimp housing, 2.54mm, 10P | RS |
Standard Card Edge Connectors 100 VRT 010DP | Rapid Electronics |
Card Edge Conn, Dual Side, 20Pos, Panel | Newark Electronics |
Conn Housing RCP 20 POS 2.54mm Crimp ST | Avnet America |
CARD EDGE CONN, DUAL SIDE, 20POS, CRIMP | element14 |
TE Connectivity - AMP Connector TW-LEAF CRP HSG 10 P 100 C/L | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 20 Contacts |
Connector Mounting | Panel Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Crimp |
Where can I find additional details, specifications and documents for a 583718-1?
Additional datasheets, footprints and schematics for 583718-1 are listed on our Part Details page. You can also find images and similar parts to 583718-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583718-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583718-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583718-1 fall under?
The 583718-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 583718-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583718-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 583718-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583718-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 583718-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583718-1 often in real-time on the comparison pages.
What if I can't find stock of 583718-1?
You can fill out our help required form which you can use to request a quote for 583718-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.