Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Material | Nylon or Polyester |
---|---|
Number of Card Slots | 1 |
Product Height | .523in, 13.28mm |
Guide Hardware Accessory Type | Card Guide |
Standard Card Edge Connectors CARD GUIDE | Rapid Electronics |
TE Connectivity CARD GUIDE Standard Card Edge Connectors CARD GUIDE | Distrelec |
CARD GUIDE, CABINET RACK, 95.8MMX11.13MM | Farnell |
Card Guide, Nylon, Dual Tine Connectors | Newark Electronics |
Connector Accessories Card Guide | Avnet America |
Where can I find additional details, specifications and documents for a 583671-1?
Additional datasheets, footprints and schematics for 583671-1 are listed on our Part Details page. You can also find images and similar parts to 583671-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583671-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583671-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583671-1 fall under?
The 583671-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Card Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 583671-1 when available in the Card Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583671-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 583671-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583671-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 583671-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583671-1 often in real-time on the comparison pages.
What if I can't find stock of 583671-1?
You can fill out our help required form which you can use to request a quote for 583671-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.