583660-2

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 583660-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 583660-2
Series Information for 583660-2 - TE Connectivity
  • Status: Active
  • Product Code: 5193
  • Global Product Line: 268
  • GPL Description: Industrial

Description

CONN TWIN LEAF 15 POS 156 C/L

Specifications

Connector Contact Load Condition:
Fully Loaded
Number of Rows:
1
Number of Dual Positions:
15
PCB Mount Orientation:
Vertical
Number of Positions:
15
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Type:
Socket
Contact Mating Area Plating Material Thickness:
15 – 15µin, .38µm
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Retention Within Housing:
With
Contact Current Rating (Max):
3A
Card Slot Depth:
5.72mm, .225in
Height:
15.49mm, .61in
Housing Material:
Glass Filled Polyester
Centerline (Pitch):
.156in, 3.96mm
Housing Color:
Black
Housing Entry Configuration:
Both Ends Closed
PCB Mount Retention:
Without
PCB Mount Alignment:
Without
Mating Alignment:
Without
Mating Retention:
Without
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Method:
Box
Packaging Quantity:
104
Connector & Contact Terminates To:
Printed Circuit Board
Connector & Housing Type:
Receptacle
Connector System:
Board-to-Board
Termination Post & Tail Length:
.135in, 3.43mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-55 – 105°C

Compatibility

  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Newark Electronics
CONN TWIN LEAF 15 POS 156 C/L ROHS COMPLIANT: NO
Avnet America
Conn Card Edge SKT 30 POS 3.96mm Solder ST Thru-Hole