Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Dual Positions | 22 |
---|---|
Number of Rows | 2 |
Number of Positions | 22 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.4 – 1.78mm, .055 – .07in |
Connector Length | 4.28in |
Connector Height | .7in |
Dielectric Withstanding Voltage (Max) | 1800VAC |
Insulation Resistance | 1000MΩ |
Operating Voltage | 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | Without |
Panel Mount Feature | Without |
Comment | 3.96 [.156] hole diameter. |
実装方法 | Box |
Packaging Quantity | 240 |
Packaging Method | Box |
Connector Type | Housing |
Operating Temperature Range | -55 – 105°C |
Conn Housing 44 POS 3.96mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 583617-3?
Additional datasheets, footprints and schematics for 583617-3 are listed on our Part Details page. You can also find images and similar parts to 583617-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583617-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583617-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583617-3 fall under?
The 583617-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 583617-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583617-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 583617-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583617-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 583617-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583617-3 often in real-time on the comparison pages.
What if I can't find stock of 583617-3?
You can fill out our help required form which you can use to request a quote for 583617-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.