Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Phosphor Bronze |
---|---|
PCB Contact Termination Area Plating Material | Nickel |
Solder Tail Contact Plating Thickness | 30 |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .89 – 1.4mm, .035 – .055in |
Wire Size | 28 – 24AWG, .08 – .24mm² |
Centerline (Pitch) | .156in, 2.54mm, 3.96mm, 3.18mm |
Wire Range Color Code | Orange |
Contact Retention Type Within Housing | Locking Lance |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 7000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Cont. Crp.snap Tw.lf Strip Rohs Compliant: No |Amp Te Connectivity 583616-3 | Newark Electronics |
Conn Bifurcated Contact SKT 1 POS Crimp ST Cable Mount Strip | Avnet America |
Special Order: CONT. CRP.SNAP TW.LF STRIP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Gold Tin-Lead With | Connector Contact | Part Number: 583616-3 | Internal Number: 583616-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 583616-3?
Additional datasheets, footprints and schematics for 583616-3 are listed on our Part Details page. You can also find images and similar parts to 583616-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583616-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583616-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583616-3 fall under?
The 583616-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583616-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583616-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 583616-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583616-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 583616-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583616-3 often in real-time on the comparison pages.
What if I can't find stock of 583616-3?
You can fill out our help required form which you can use to request a quote for 583616-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.