Post Size | .15 x .76mm, .006 x .03in |
---|---|
Board-to-Board Configuration | Vertical |
Stackable | No |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 30 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Type | Pin |
PCB Thickness (Recommended) | .054 – .07in, 1.37 – 1.78mm |
Stack Height | 15.24mm, .6in |
Row-to-Row Spacing | .072in, 1.82mm |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Diallyl Phthalate |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Connector Mounting Type | Panel |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Comment | Tabs Pre-Tinned for Soldering |
Packaging Method | Package |
Packaging Quantity | 2 |
実装方法 | Package |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Straddle Mount |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Box Pin 30 Pos. 100 C/L |Amp Te Connectivity 583580-7 | Newark Electronics |
Conn Wire to Board PIN 30 POS 2.54mm Solder ST Edge Mount | Avnet America |
Headers & Wire Housings BOX PIN 30 POS. 100 C/L | Sager |
Where can I find additional details, specifications and documents for a 583580-7?
Additional datasheets, footprints and schematics for 583580-7 are listed on our Part Details page. You can also find images and similar parts to 583580-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583580-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583580-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583580-7 fall under?
The 583580-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 583580-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583580-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 583580-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583580-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 583580-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583580-7 often in real-time on the comparison pages.
What if I can't find stock of 583580-7?
You can fill out our help required form which you can use to request a quote for 583580-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.