Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
583393-000,
8-1194620-4 |
Color (Cured) | Black |
---|---|
Color (Supplied) | Gray, Black |
Comment | 2-Part Epoxy |
Pot Life | 90minute |
Curing Method | 20 °C for 24 hr, 85 °C for 1 hr |
Packaging Method | Dual Pack |
Packaging Quantity | 1 |
System | 25 |
Product Type | Epoxy/Polyamide Two-Part Paste |
Heat Resistance Temperature (Max) | 150°C |
S1125-KIT-5 TWO-PART PASTE | TTI Europe |
S1125 Series Chemical and Heat Resistant Epoxy Adhesive | Future Electronics |
583393-000 S1125 Chemical and Heat Resistant Adhesive Kit | Avnet America |
Chemicals ADHESIVE 1 10-GRAM PACK | Sager |
Where can I find additional details, specifications and documents for a 583393-000?
Additional datasheets, footprints and schematics for 583393-000 are listed on our Part Details page. You can also find images and similar parts to 583393-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583393-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583393-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583393-000 fall under?
The 583393-000 is listed under Harnessing > Adhesives & Sealants > Epoxy.
Can I view similar or alternative parts?
You can view similar parts to 583393-000 when available in the Epoxy range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583393-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 583393-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583393-000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 583393-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583393-000 often in real-time on the comparison pages.
What if I can't find stock of 583393-000?
You can fill out our help required form which you can use to request a quote for 583393-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.