Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1194620-2 |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Yellow |
Weight per Piece | 1.17g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Overall Length | 33mm, 1.3in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Box |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | Yes |
Stud Size | 1/4 |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 125°C |
B-106-3633 Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Terminal Orientation: Straight Terminal Plating Material: Tin Packaging Method: Box Quick Disconnect | 12 – 10 AWG 3 – 6 mm² Straight Tin | Part Number: 583389-000 | Internal Number: 583389-000 | Alias Number: 8-1194620-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 10-12AWG RCP Tin Bulk | Avnet America |
Terminals B-106-3633 | Sager |
Where can I find additional details, specifications and documents for a 583389-000?
Additional datasheets, footprints and schematics for 583389-000 are listed on our Part Details page. You can also find images and similar parts to 583389-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583389-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583389-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583389-000 fall under?
The 583389-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 583389-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583389-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 583389-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583389-000 have stock available?
Authorised distributors including TE Store, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 583389-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583389-000 often in real-time on the comparison pages.
What if I can't find stock of 583389-000?
You can fill out our help required form which you can use to request a quote for 583389-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.