Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | .38µm, 15 – 15µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Card Slot Depth | .125in, 3.18mm |
Height | 13.84mm, .545in |
Housing Color | Black |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Glass Filled Nylon /Glass Filled polyester |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment Type | Polarization |
Panel Mount Feature Type | Mounting Ears |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | A 1.57 [.063] thick dummy pc board should be inserted into connectors during soldering to a motherboard. |
Packaging Method | Tray |
Packaging Quantity | 144 |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.7mm, .187in |
Mod Fork Assy 12P Solder Au Rohs Compliant: No |Amp Te Connectivity 583354-2 | Newark Electronics |
Conn Power F 12 POS 3.96mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 583354-2?
Additional datasheets, footprints and schematics for 583354-2 are listed on our Part Details page. You can also find images and similar parts to 583354-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583354-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583354-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583354-2 fall under?
The 583354-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 583354-2 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583354-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 583354-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583354-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 583354-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583354-2 often in real-time on the comparison pages.
What if I can't find stock of 583354-2?
You can fill out our help required form which you can use to request a quote for 583354-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.