Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold |
---|---|
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 15µin, 100µin |
Contact Current Rating (Max) | 5A |
Contact Orientation | Straight |
Contact Mating Area Plating Material Thickness | .381µm, 15 – 15µin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Wire Size | .2 – .6mm², 24 – 20AWG |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 3.96mm, .156in |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Comment | Matte tin plate in crimp area. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 6000 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C |
Special Order: CONT MOD FORK Part Number: 583259-3 | Internal Number: 583259-3 | TE Connectivity | TE Store |
Cont Mod Fork Rohs Compliant: No |Amp Te Connectivity 583259-3 | Newark Electronics |
Fork Terminal 20-24AWG 18.84mm Gold Over Nickel Strip | Avnet America |
Where can I find additional details, specifications and documents for a 583259-3?
Additional datasheets, footprints and schematics for 583259-3 are listed on our Part Details page. You can also find images and similar parts to 583259-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 583259-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 583259-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 583259-3 fall under?
The 583259-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 583259-3 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 583259-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 583259-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 583259-3 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 583259-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 583259-3 often in real-time on the comparison pages.
What if I can't find stock of 583259-3?
You can fill out our help required form which you can use to request a quote for 583259-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.