582843-6 Part Information
Details for 582843-6 by TE Connectivity
Connectors>PCB Connectors>Card Edge Connectors>Two-Piece Edge Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 358.5200 |
3 | 335.2400 |
5 | 325.3800 |
10 | 318.2500 |
25 | 313.5200 |
Stock Information
Details
Part Downloads
Part Specifications
PCB Mount Orientation | Right Angle |
Number of Positions | 41 |
Preloaded | Yes |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Type | Blade |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Gilding Metal |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Mounting Ears | With |
Comment | Terminal solder post contact length is prior to solder dipping. |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.05mm, .12in |
Alternative Part Descriptions
- 41 AMP BLADE HDR ASSY/MIL | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 582843-6?
Additional datasheets, footprints and schematics for 582843-6 are listed in our Part Details tab. You can also find the 582843-6 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 582843-6 in the Pricing & Inventory tab next to part details. You can view 582843-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 582843-6 fall under?
The 582843-6 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 582843-6 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 582843-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 582843-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 582843-6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 582843-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 582843-6 often in real-time on the comparison pages.
What if I can't find stock of 582843-6?
You can fill out our help required form which you can use to request a quote for 582843-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.