Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 22 |
---|---|
Number of Positions | 22 |
Accepts Wire Insulation Diameter Range | .035 – .09in, .89 – 2.29mm |
Row-to-Row Spacing | .156in |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon GF |
Housing Color | Natural |
Mounting Ears | With |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Housing |
Duo-Tyne Flg Hsg 22 Pos. |Amp Te Connectivity 582388-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 582388-9?
Additional datasheets, footprints and schematics for 582388-9 are listed on our Part Details page. You can also find images and similar parts to 582388-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 582388-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 582388-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 582388-9 fall under?
The 582388-9 is listed under Connectors > PCB Connectors > Card Edge Connectors > Card Edge Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 582388-9 when available in the Card Edge Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 582388-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 582388-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 582388-9 have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for 582388-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 582388-9 often in real-time on the comparison pages.
What if I can't find stock of 582388-9?
You can fill out our help required form which you can use to request a quote for 582388-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.