Options for Price Comparison
Distributor Statistics for 5822417-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 5822417-1
Details for 5822417-1 by TE Connectivity
Connectors > Card & Socket Connectors > Memory Sockets > SIMM Sockets
80 ME .050 VERT AU M/L RET PB-FREE
5822417-1 image

5822417-1 by TE Connectivity

80 ME .050 VERT AU M/L RET PB-FREE
Part Information
5822417-1 image
RoHS Compliant
ELV Compliant
Wave solder capable to 240°C
Status: Active
Product Code: 2140
Global Product Line: 413
GPL Description: Data and Devices
Specifications
Ejector Location:
None
Retention Post Location:
Center, Both Ends
Latch Plating Material:
Nickel
Latch Material:
Brass
Number of Keys:
1
Number of Positions:
80
Center Key:
None
Module Orientation:
Vertical
Number of Rows:
1
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1A
Socket Style:
SIMM
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Thickness:
30µin
Socket Type:
Memory Card
PCB Contact Termination Area Plating Material:
Tin
Center Retention Hole Diameter:
1.63mm, .064in
Housing Material:
LCP (Liquid Crystal Polymer)
Centerline (Pitch):
.05in, 1.27mm
Housing Color:
Natural
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Board Mount
Polarization:
Right
PCB Mounting Style:
Through Hole
Circuit Application:
Signal
Packaging Method:
Box & Tube, Tube
Packaging Quantity:
45
Profile:
Standard
Sealable:
No
Connector & Contact Terminates To:
Printed Circuit Board
Product Type:
Socket
Center Post:
With
Insertion Style:
Cam-In
Termination Post Length:
3.66mm, .145in
Operating Temperature Range:
-67 – 221°F, -55 – 105°C
Alternate Descriptions
80 ME .050 VERT AU M/L RET PB-FREE Newark Electronics
Conn SIMM Socket SKT 80 POS 2.54mm Solder ST Thru-Hole Tube Avnet America
Conn SIMM Socket SKT 80 POS 2.54mm Solder ST Thru-Hole Tube Avnet Europe