Latch Plating Material | Nickel |
---|---|
Ejector Location | None |
Latch Material | Stainless Steel |
Retention Post Location | None |
Number of Positions | 80 |
Center Key | None |
Number of Rows | 1 |
Number of Keys | 1 |
Module Orientation | 22° |
Socket Type | Memory Card |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Socket Style | SIMM |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Polarization | Left |
Circuit Application | Signal |
Packaging Quantity | 26 |
Packaging Method | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Sealable | No |
Profile | Low |
Center Post | Without |
Termination Post Length | 2.92mm, .115in |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Simm Connectors 80 Me .050 L/P Au M/L Pb-Free |Amp Te Connectivity 5822138-4 | Newark Electronics |
Conn SIMM Socket SKT 80 POS 2.54mm Solder Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5822138-4?
Additional datasheets, footprints and schematics for 5822138-4 are listed on our Part Details page. You can also find images and similar parts to 5822138-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5822138-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5822138-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5822138-4 fall under?
The 5822138-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5822138-4 when available in the SIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5822138-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5822138-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5822138-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5822138-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5822138-4 often in real-time on the comparison pages.
What if I can't find stock of 5822138-4?
You can fill out our help required form which you can use to request a quote for 5822138-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.