Options for Price Comparison
Distributor Statistics for 5822021-5
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 5822021-5
Details for 5822021-5 by TE Connectivity
Connectors > Card & Socket Connectors > Memory Sockets > SIMM Sockets
80 ME .050 VERT M/L PB-FREE
5822021-5 image

5822021-5 by TE Connectivity

80 ME .050 VERT M/L PB-FREE
Part Information
5822021-5 image
RoHS Compliant
ELV Compliant
Wave solder capable to 265°C
Status: Active
Product Code: 2140
Global Product Line: 413
GPL Description: Data and Devices
Specifications
Latch Plating Material:
Nickel
Retention Post Location:
Center
Ejector Location:
None
Latch Material:
Brass
Number of Keys:
1
Number of Positions:
80
Center Key:
None
Module Orientation:
Vertical
Number of Rows:
1
Contact Mating Area Plating Material:
Tin
Contact Current Rating (Max):
1A
Contact Mating Area Plating Thickness:
200µin
Contact Base Material:
Phosphor Bronze
Socket Style:
SIMM
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
端子の下地めっきの材料:
Nickel
Socket Type:
Memory Card
Center Retention Hole Diameter:
.064in, 1.63mm
Centerline (Pitch):
.05in, 1.27mm
Housing Color:
Natural
Housing Material:
LCP (Liquid Crystal Polymer)
UL Flammability Rating:
UL 94V-0
PCB Mounting Style:
Through Hole
Polarization:
Right
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Packaging Quantity:
315
Packaging Method:
Box & Tube, Tube
Connector & Contact Terminates To:
Printed Circuit Board
Sealable:
No
Profile:
Standard
Center Post:
With
Product Type:
Socket
Termination Post Length:
3.05mm, .12in, 3.66mm, .144in
Insertion Style:
Cam-In
Operating Temperature Range:
-67 – 221°F, -55 – 105°C
Alternate Descriptions
80 ME .050 VERT M/L PB-FREE Onlinecomponents.com
Socket 80 way SIMM Memory Card RS Components
80 ME .050 VERT M/L PB-FREE ROHS COMPLIANT: YES Newark Electronics
Conn SIMM Socket SKT 80 POS 2.54mm Solder ST Thru-Hole Tube Avnet America
2.54mm Pitch 80 Way Straight Through Hole Mount SIMM Socket Allied Electronics & Automation
Conn SIMM Socket SKT 80 POS 2.54mm Solder ST Thru-Hole Tube Avnet Europe
80 Position 1.27 mm Pitch Single Row Through Hole SIMM Socket Connector Future Electronics
Similar Part