Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
581741-000,
8-1194608-6 |
No distributors results available
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
---|---|
Adapter Entry Size | 10 |
TE Adapter Code | 40 |
Material | Aluminum Alloy |
Braid | 36 Double, 32 Double, 30 Single |
Cable Diameter Range | 313 – 5in, 79 – 127mm |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,T |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector System | Cable-to-Cable |
Style | Tinel-Lock Splices |
Sealable | Yes |
Adapter Angle | Straight |
Where can I find additional details, specifications and documents for a 581741-000?
Additional datasheets, footprints and schematics for 581741-000 are listed on our Part Details page. You can also find images and similar parts to 581741-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 581741-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 581741-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 581741-000 fall under?
The 581741-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 581741-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 581741-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 581741-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 581741-000 have stock available?
There is no stock from authorised distributors for 581741-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 581741-000 often in real-time on the comparison pages.
What if I can't find stock of 581741-000?
You can fill out our help required form which you can use to request a quote for 581741-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.