Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 300MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | General Purpose Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.2m |
Test Connector Type A | BNC Plug |
Test Connector Type B | BNC Plug |
OSCILLOSCOPE PROBE | Pomona Electronics 5812A | RS Americas |
PROBE, OSCILLOSCOPE, 300MHZ | element14 |
Oscilloscope Test Probe Leads | Newark Electronics |
Where can I find additional details, specifications and documents for a 5812A?
Additional datasheets, footprints and schematics for 5812A are listed on our Part Details page. You can also find images and similar parts to 5812A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5812A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5812A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5812A fall under?
The 5812A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 5812A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5812A you can contact the distributor directly for product support, shipping queries etc.
Is the 5812A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5812A have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 5812A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5812A often in real-time on the comparison pages.
What if I can't find stock of 5812A?
You can fill out our help required form which you can use to request a quote for 5812A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.