Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | / |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 2mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | White |
Material | PVC |
Operating Temperature Max | 100°C |
CABLE MARKER, Z7, WHT, /, PK100 | Farnell |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 5811938..?
Additional datasheets, footprints and schematics for 5811938.. are listed on our Part Details page. You can also find images and similar parts to 5811938.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5811938.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5811938.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5811938.. fall under?
The 5811938.. is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5811938.. when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5811938.. you can contact the distributor directly for product support, shipping queries etc.
Is the 5811938.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5811938.. have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for 5811938...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5811938.. often in real-time on the comparison pages.
What if I can't find stock of 5811938..?
You can fill out our help required form which you can use to request a quote for 5811938.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.