581086-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 581086-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 581086-000
Series Information for 581086-000 - TE Connectivity
  • Status: Active
  • Aliases: 581086-000, 3-1198169-5
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD03W-N

Specifications

Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Marker Color:
White
Marker Size:
STD 03
Compatible Cable Diameter:
1.9 – 2.6mm, .075 – .102in
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Marker Cut:
Straight
Printed Marking:
N

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Wire Marker White Box
Avnet Europe
Cable Accessories Wire Marker White Box
Avnet Asia
Cable Accessories Wire Marker White Box
Conrad
; No. of markers: 30; Imprint: N ;