| Status: | Unknown |
|---|---|
| Series: | MODICE Series |
| RoHS: | Unknown |
Prices starting from US$6.96
| Distributor | Stock | ||
|---|---|---|---|
|
PEI-Genesis
from US$6.96
|
3,683
in stock
|
Buy Now |
|
Powell Electronics
from US$7.67
|
3,040
in stock
|
Buy Now |
|
Newark Electronics
from US$10.45
|
1,436
in stock
|
Buy Now |
|
RS
from US$13.01
|
745
in stock
|
Buy Now |
|
RS Americas
from US$13.41
|
24
in stock
|
Buy Now |
|
Incotech
-
|
450
in stock
|
Buy Now |
|
Heilind Electronics
from US$7.33
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
from US$7.54
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | MODICE Series |
|---|---|
| Heavy Duty Connector Type | Insert |
| No. of Contacts | 30 Contacts, 30Contacts |
| Rectangular Shell Size | - |
| Gender | Receptacle |
| Heavy Duty Contact Type | Crimp Socket |
| Current Rating | - |
| SVHC | No SVHC (15-Jan-2018) |
| Contact Gender | Socket |
| Contact Termination | Crimp |
| Contact Termination Type | Crimp |
| External Depth | 32.3mm |
| External Length / Height | 28.32mm |
| External Width | 59.69mm |
| No. of Rows | 3 Row, 3Rows |
| Operating Temperature Max | 125°C |
| Operating Temperature Min | -40°C |
| SHS LW 1.5MM 30POS HARNESS BLK | PEI-Genesis |
| Heavy Duty Connector Insert, Modice Series, 30, 3, Socket Rohs Compliant: Yes |Cinch Connectivity Solutions 5810130028 | Newark Electronics |
| HARNESS CONNECTOR 30 WAY | RS |
| SHS HARNESS CONNECTOR BLACK 30 CIRCUIT ONLY USED WITH 60PIN | RS Americas |
| CONNECTOR SHS 30 POS BLAC | Heilind Electronics |
Where can I find additional details, specifications and documents for a 5810130028?
Additional datasheets, footprints and schematics for 5810130028 are listed on our Part Details page. You can also find images and similar parts to 5810130028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5810130028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5810130028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5810130028 fall under?
The 5810130028 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 5810130028 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5810130028 you can contact the distributor directly for product support, shipping queries etc.
Is the 5810130028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5810130028 have stock available?
Authorised distributors including PEI-Genesis, Powell Electronics, Newark Electronics, RS and RS Americas have stock available or on a lead time for 5810130028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5810130028 often in real-time on the comparison pages.
What if I can't find stock of 5810130028?
You can fill out our help required form which you can use to request a quote for 5810130028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.