Prices starting from US$5.86
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$11.15 |
1,707
|
Buy Now | |
PEI-Genesis | US$5.86 |
44,373
|
Buy Now | |
element14 | US$7.32 |
17,227
|
Buy Now | |
Newark Electronics | US$9.41 |
10,187
|
Buy Now | |
Farnell | US$7.35 |
7,077
|
Buy Now | |
Powell Electronics | US$10.01 |
2,215
|
Buy Now | |
RS Americas | US$7.11 |
649
|
Buy Now | |
Power and Signal Group | - |
7,550
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Product Range | - |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | 30 |
For Use With | Cinch Socket Contacts |
Connector Body Material | - |
Locking Type | - |
SVHC | No SVHC (15-Jan-2018) |
SHS LW 1.5MM 30POS HARNESS BLK | PEI-Genesis |
RECEPTACLE HOUSING, 30POS, BLACK | element14 |
Rectangular Connector, Rcpt, 30 Position Crimp | Newark Electronics |
HARNESS CONNECTOR 30 WAY ALT KEY | RS |
SHS Harness Connector Black 30 Circuit | Cinch 5810130029 | RS Americas |
SHS Harness Connector 30 circuit Black | Power and Signal Group |
Where can I find additional details, specifications and documents for a 581-01-30-029?
Additional datasheets, footprints and schematics for 581-01-30-029 are listed on our Part Details page. You can also find images and similar parts to 581-01-30-029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 581-01-30-029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 581-01-30-029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 581-01-30-029 fall under?
The 581-01-30-029 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 581-01-30-029 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 581-01-30-029 you can contact the distributor directly for product support, shipping queries etc.
Is the 581-01-30-029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 581-01-30-029 have stock available?
Authorised distributors including PEI-Genesis, element14, Newark Electronics, Farnell and Powell Electronics have stock available or on a lead time for 581-01-30-029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 581-01-30-029 often in real-time on the comparison pages.
What if I can't find stock of 581-01-30-029?
You can fill out our help required form which you can use to request a quote for 581-01-30-029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.