Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.77
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Banana Plugs Shrouded x 2 |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 1.17m |
Lead Length - Imperial | 45.6" |
No. of Test Leads | 2 |
Product Range | - |
Accessory Type | Kelvin Probe |
For Use With | Keithley Model 2000 2700 2701 & 2750 Series DMMs 2400 Series Sourcemeters |
Lead Length | 1.17m |
Test Probe Functions | Resistance |
Test Probe Type | Point |
Test Lead, Kelvin Probe, Resistance | Newark Electronics |
TEST LEAD SET, 1.17M | element14 |
Kelvin Probes Low Cost Single Pin | Keithley Instruments 5808 | RS Americas |
Where can I find additional details, specifications and documents for a 5808?
Additional datasheets, footprints and schematics for 5808 are listed on our Part Details page. You can also find images and similar parts to 5808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5808 fall under?
The 5808 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5808 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5808 you can contact the distributor directly for product support, shipping queries etc.
Is the 5808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5808 have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5808 often in real-time on the comparison pages.
What if I can't find stock of 5808?
You can fill out our help required form which you can use to request a quote for 5808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.