58078-3 Portable Crimp Tools by TE Connectivity

TOOL FRAME W/OUT DIES

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$381.17

Distributor Stock
Logo for RS
RS
from US$856.93
1
in stock
Buy Now
Logo for TE Store
TE Store
from US$713.65
47
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$536.09
40
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$789.55
22
in stock
Buy Now
Logo for element14
element14
from US$780.08
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$716.54
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$758.70
9
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$501.99
5
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$789.55
5
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$623.83
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$726.31
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$614.90
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$883.28
-
Buy Now
Logo for Boersig
Boersig
from US$906.17
-
Buy Now
Logo for Sager
Sager
from US$381.17
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Crimp Form-Wire Barrel Type Closed Barrel - Other
Specification Type TE Product Specification (108-), UL/CSA
Tool Type Tetra Crimp / Platform Hand Tool
Ratchet Configuration Operator Releasable & Adjustable
Certification Yes
Power Type Pneumatic, Manual
Die Sets Type Removable/Interchangeable
Tool Grade Premium Crimp Tooling

Alternative Descriptions

TETRA CRIMP FRAME W/O DIES Tool Grade: Premium Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: UL/CSA TE Product Specification (108-) TE Certification: Yes Premium Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable UL/CSA | Hand Crimping Tool | Part Number: 58078-3 | Internal Number: 58078-3 | TE Connectivity | TE Store
TOOL FRAME W/OUT DIES | Heilind Electronics
CRIMP TOOL, WITHOUT DIE, 14-26AWG | element14
Hand Crimp Tool Frame, Ultra Fast Faston Terminals | Newark Electronics
Hand Crimping Tool Frame without dies | Future Electronics
Ratcheted Crimping Tool, 22-14 AWG, Dies not included, 1.4 Lb (0.64kg), Blue | TE Connectivity 58078-3 | RS Americas
Hand crimping tool frame, Ultra-Fast | RS
HANDTOOL | Avnet America
TE 58078-3 Ultrafast Hand Crimp Tool 26-14AWG Without Dies | Rapid Electronics
Crimpers / Crimping Tools TOOL FRAME W/OUT DIE | Sager


58078-3 Hand Tools by Unknown

CRIMP TOOL WITHOUT DIE 14-26AWG

Status: Unknown
Series: Ultra-Fast Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Crimp Tool Type Ratchet
For Use With Ultra-Fast / Ultra-Fast Plus FASTON 26-14AWG Terminals
Product Range Ultra-Fast Series
SVHC No SVHC (07-Jul-2017)
Wire Area Size Max 2.63mm²
Wire Area Size Min 1.04mm²
Wire Size AWG Max 14AWG
Wire Size AWG Min 26AWG
Wire Size SWG Max 13
Wire Size SWG Min 17

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 58078-3?

Additional datasheets, footprints and schematics for 58078-3 are listed on our Part Details page. You can also find images and similar parts to 58078-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 58078-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58078-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 58078-3 fall under?

The 58078-3 is listed under Application Tooling > Portable Crimp Tools.

Can I view similar or alternative parts?

You can view similar parts to 58078-3 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 58078-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 58078-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 58078-3 have stock available?

Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 58078-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 58078-3 often in real-time on the comparison pages.

What if I can't find stock of 58078-3?

You can fill out our help required form which you can use to request a quote for 58078-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay