Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 200MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 1 |
For Use With | General Purpose Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.2m |
PROBE, OSCILLOSCOPE, 200MHZ | element14 |
Oscilloscope Probe, 200 Mhz, Passive, 300 V, 1:1, 10:1, General Purpose Oscilloscopes Rohs Compliant: Yes |Pomona 5806A | Newark Electronics |
Where can I find additional details, specifications and documents for a 5806A?
Additional datasheets, footprints and schematics for 5806A are listed on our Part Details page. You can also find images and similar parts to 5806A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5806A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5806A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5806A fall under?
The 5806A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 5806A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5806A you can contact the distributor directly for product support, shipping queries etc.
Is the 5806A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5806A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 5806A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5806A often in real-time on the comparison pages.
What if I can't find stock of 5806A?
You can fill out our help required form which you can use to request a quote for 5806A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.