Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Kelvin Clip |
---|---|
Test Connector Type B | 4mm Banana Plugs x 2 |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Black Red |
Lead Length - Metric | 3.6m |
Lead Length - Imperial | 141.6" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Lead Length | 3.6m |
Kelvin Probe, Black & Red, 3.6M | Newark Electronics |
KELVIN PROBES, 3.6M (12 FT) | RS |
Kelvin Probes 12 Feet 2400 / 2750 Series | Keithley Instruments 5805-12 | RS Americas |
TEST PROBE, KELVIN-BANANA PLUG, 3.6M | element14 |
Where can I find additional details, specifications and documents for a 5805-12?
Additional datasheets, footprints and schematics for 5805-12 are listed on our Part Details page. You can also find images and similar parts to 5805-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5805-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5805-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5805-12 fall under?
The 5805-12 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5805-12 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5805-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 5805-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5805-12 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and TestEquity have stock available or on a lead time for 5805-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5805-12 often in real-time on the comparison pages.
What if I can't find stock of 5805-12?
You can fill out our help required form which you can use to request a quote for 5805-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.